Capital Lighting, Inc. B1317 Flush Mounts-Bowl Style 455102

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 5.25 Bulb Type: B11 Qty: 3 Wattage: 60 Finish: Antique Silver Product Name: Three Light Flushmount UPC: 8322336937 Category: Flushmount
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 5.25 Bulb Type: B11 Qty: 3 Wattage: 60 Finish: Antique Silver Product Name: Three Light Flushmount UPC: 8322336937 Category: Flushmount

Suppliers

Company
Product
Description
Supplier Links
B1317 Flush Mounts-Bowl Style - 455102 - Capital Lighting, Inc.
Columbus, OH, USA
B1317 Flush Mounts-Bowl Style
455102
B1317 Flush Mounts-Bowl Style 455102
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 5.25 Bulb Type: B11 Qty: 3 Wattage: 60 Finish: Antique Silver Product Name: Three Light Flushmount UPC: 8322336937 Category: Flushmount

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 5.25
Bulb
Type: B11
Qty: 3
Wattage: 60
Finish: Antique Silver
Product Name: Three Light Flushmount
UPC: 8322336937
Category: Flushmount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455102
Product Name B1317 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details