Capital Lighting, Inc. C1314 Flush Mounts-Bowl Style 455099

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 4.00 Bulb Type: B11 Qty: 2 Wattage: 60 Finish: Chrome Product Name: Two Light Flushmount UPC: 8322814619 Category: Flushmount
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 4.00 Bulb Type: B11 Qty: 2 Wattage: 60 Finish: Chrome Product Name: Two Light Flushmount UPC: 8322814619 Category: Flushmount

Suppliers

Company
Product
Description
Supplier Links
C1314 Flush Mounts-Bowl Style - 455099 - Capital Lighting, Inc.
Columbus, OH, USA
C1314 Flush Mounts-Bowl Style
455099
C1314 Flush Mounts-Bowl Style 455099
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 4.00 Bulb Type: B11 Qty: 2 Wattage: 60 Finish: Chrome Product Name: Two Light Flushmount UPC: 8322814619 Category: Flushmount

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 4.00
Bulb
Type: B11
Qty: 2
Wattage: 60
Finish: Chrome
Product Name: Two Light Flushmount
UPC: 8322814619
Category: Flushmount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455099
Product Name C1314 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details