Capital Lighting, Inc. D174 Lamps-Table Lamps 455098

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 17.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Antique Nickel Product Name: One Light Table Lamp UPC: 8322923922 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 17.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Antique Nickel Product Name: One Light Table Lamp UPC: 8322923922 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D174 Lamps-Table Lamps - 455098 - Capital Lighting, Inc.
Columbus, OH, USA
D174 Lamps-Table Lamps
455098
D174 Lamps-Table Lamps 455098
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 17.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Antique Nickel Product Name: One Light Table Lamp UPC: 8322923922 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 17.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Dark Antique Nickel
Product Name: One Light Table Lamp
UPC: 8322923922
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455098
Product Name D174 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details