Capital Lighting, Inc. D173 Lamps-Accent Lamps 455095

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 6.50 Extension: 7.5 Bulb Type: Torpedo Qty: 1 Wattage: 40 Finish: Dark Antique Nickel Product Name: One Light Table Lamp UPC: 8322317301 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 6.50 Extension: 7.5 Bulb Type: Torpedo Qty: 1 Wattage: 40 Finish: Dark Antique Nickel Product Name: One Light Table Lamp UPC: 8322317301 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D173 Lamps-Accent Lamps - 455095 - Capital Lighting, Inc.
Columbus, OH, USA
D173 Lamps-Accent Lamps
455095
D173 Lamps-Accent Lamps 455095
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 6.50 Extension: 7.5 Bulb Type: Torpedo Qty: 1 Wattage: 40 Finish: Dark Antique Nickel Product Name: One Light Table Lamp UPC: 8322317301 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 6.50
Extension: 7.5
Bulb
Type: Torpedo
Qty: 1
Wattage: 40
Finish: Dark Antique Nickel
Product Name: One Light Table Lamp
UPC: 8322317301
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455095
Product Name D173 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details