Capital Lighting, Inc. C1316 Flush Mounts-Bowl Style 455094

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 3.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Flushmount UPC: 8322814626 Category: Flushmount
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 3.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Flushmount UPC: 8322814626 Category: Flushmount

Suppliers

Company
Product
Description
Supplier Links
C1316 Flush Mounts-Bowl Style - 455094 - Capital Lighting, Inc.
Columbus, OH, USA
C1316 Flush Mounts-Bowl Style
455094
C1316 Flush Mounts-Bowl Style 455094
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 3.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Flushmount UPC: 8322814626 Category: Flushmount

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 3.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Chrome
Product Name: One Light Flushmount
UPC: 8322814626
Category: Flushmount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455094
Product Name C1316 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2343261 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details