Capital Lighting, Inc. OR734 Mini Pendants-Cable 455081

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.13 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pantone 151 C Product Name: One Light Pendant UPC: 8322477340 Category: Pendant Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.13 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pantone 151 C Product Name: One Light Pendant UPC: 8322477340 Category: Pendant Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
OR734 Mini Pendants-Cable - 455081 - Capital Lighting, Inc.
Columbus, OH, USA
OR734 Mini Pendants-Cable
455081
OR734 Mini Pendants-Cable 455081
PRODUCT DETAILS / SPECS Width/Dia: 8.13 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pantone 151 C Product Name: One Light Pendant UPC: 8322477340 Category: Pendant Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 8.13
Height: 17.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Pantone 151 C
Product Name: One Light Pendant
UPC: 8322477340
Category: Pendant
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455081
Product Name OR734 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details