Capital Lighting, Inc. D175 Lamps-Floor Lamps 455079

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 48.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Dark Antique Nickel Product Name: One Light Floor Lamp UPC: 8322336333 Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 48.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Dark Antique Nickel Product Name: One Light Floor Lamp UPC: 8322336333 Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
D175 Lamps-Floor Lamps - 455079 - Capital Lighting, Inc.
Columbus, OH, USA
D175 Lamps-Floor Lamps
455079
D175 Lamps-Floor Lamps 455079
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 48.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Dark Antique Nickel Product Name: One Light Floor Lamp UPC: 8322336333 Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 48.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Dark Antique Nickel
Product Name: One Light Floor Lamp
UPC: 8322336333
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455079
Product Name D175 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details