Capital Lighting, Inc. D176 Lamps-Swing Arm-Wall 455077

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 23.50 Bulb Wattage: 100 Finish: Dark Antique Nickel Product Name: Wall Sconce UPC: 8322812714 Category: Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 23.50 Bulb Wattage: 100 Finish: Dark Antique Nickel Product Name: Wall Sconce UPC: 8322812714 Category: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
D176 Lamps-Swing Arm-Wall - 455077 - Capital Lighting, Inc.
Columbus, OH, USA
D176 Lamps-Swing Arm-Wall
455077
D176 Lamps-Swing Arm-Wall 455077
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 23.50 Bulb Wattage: 100 Finish: Dark Antique Nickel Product Name: Wall Sconce UPC: 8322812714 Category: Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 23.50
Bulb
Wattage: 100
Finish: Dark Antique Nickel
Product Name: Wall Sconce
UPC: 8322812714
Category: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455077
Product Name D176 Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details