Capital Lighting, Inc. D1985 Flush Mounts-Bowl Style 455071

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Dark Antique Nickel Product Name: Three Light Flushmount UPC: 8322319855 Category: Flushmount
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Dark Antique Nickel Product Name: Three Light Flushmount UPC: 8322319855 Category: Flushmount

Suppliers

Company
Product
Description
Supplier Links
D1985 Flush Mounts-Bowl Style - 455071 - Capital Lighting, Inc.
Columbus, OH, USA
D1985 Flush Mounts-Bowl Style
455071
D1985 Flush Mounts-Bowl Style 455071
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Dark Antique Nickel Product Name: Three Light Flushmount UPC: 8322319855 Category: Flushmount

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 6.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Dark Antique Nickel
Product Name: Three Light Flushmount
UPC: 8322319855
Category: Flushmount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455071
Product Name D1985 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details