Capital Lighting, Inc. D2160 Lamps-Table Lamps 455060

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.13 Height: 23.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Dark Antique Nickel Product Name: One Light Table Lamp UPC: 8322321605 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.13 Height: 23.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Dark Antique Nickel Product Name: One Light Table Lamp UPC: 8322321605 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D2160 Lamps-Table Lamps - 455060 - Capital Lighting, Inc.
Columbus, OH, USA
D2160 Lamps-Table Lamps
455060
D2160 Lamps-Table Lamps 455060
PRODUCT DETAILS / SPECS Width/Dia: 10.13 Height: 23.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Dark Antique Nickel Product Name: One Light Table Lamp UPC: 8322321605 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 10.13
Height: 23.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Dark Antique Nickel
Product Name: One Light Table Lamp
UPC: 8322321605
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455060
Product Name D2160 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details