Capital Lighting, Inc. L385 Lamps-Table Lamps 455052

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 24.00 Extension: 16 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Victorian Bronze Weight: 2.3 Product Name: One Light Table Lamp UPC: 8322038503 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 24.00 Extension: 16 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Victorian Bronze Weight: 2.3 Product Name: One Light Table Lamp UPC: 8322038503 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
L385 Lamps-Table Lamps - 455052 - Capital Lighting, Inc.
Columbus, OH, USA
L385 Lamps-Table Lamps
455052
L385 Lamps-Table Lamps 455052
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 24.00 Extension: 16 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Victorian Bronze Weight: 2.3 Product Name: One Light Table Lamp UPC: 8322038503 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 24.00
Extension: 16
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Victorian Bronze
Weight: 2.3
Product Name: One Light Table Lamp
UPC: 8322038503
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455052
Product Name L385 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details