Capital Lighting, Inc. D1997 Lamps-Swing Arm-Wall 455044

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 13.75 Extension: 17.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Antique Nickel Weight: 5 Product Name: One Light Wall Swinger UPC: 8322319978 Category: Wall Swinger
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 13.75 Extension: 17.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Antique Nickel Weight: 5 Product Name: One Light Wall Swinger UPC: 8322319978 Category: Wall Swinger

Suppliers

Company
Product
Description
Supplier Links
D1997 Lamps-Swing Arm-Wall - 455044 - Capital Lighting, Inc.
Columbus, OH, USA
D1997 Lamps-Swing Arm-Wall
455044
D1997 Lamps-Swing Arm-Wall 455044
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 13.75 Extension: 17.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Antique Nickel Weight: 5 Product Name: One Light Wall Swinger UPC: 8322319978 Category: Wall Swinger

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 13.75
Extension: 17.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Dark Antique Nickel
Weight: 5
Product Name: One Light Wall Swinger
UPC: 8322319978
Category: Wall Swinger

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455044
Product Name D1997 Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details