Capital Lighting, Inc. D1999 Sconces-Single Candle 455043

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.75 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Dark Antique Nickel Weight: 4 Product Name: One Light Wall Sconce UPC: 8322319992 Category: Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.75 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Dark Antique Nickel Weight: 4 Product Name: One Light Wall Sconce UPC: 8322319992 Category: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
D1999 Sconces-Single Candle - 455043 - Capital Lighting, Inc.
Columbus, OH, USA
D1999 Sconces-Single Candle
455043
D1999 Sconces-Single Candle 455043
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.75 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Dark Antique Nickel Weight: 4 Product Name: One Light Wall Sconce UPC: 8322319992 Category: Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 11.75
Extension: 8
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Dark Antique Nickel
Weight: 4
Product Name: One Light Wall Sconce
UPC: 8322319992
Category: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455043
Product Name D1999 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details