Capital Lighting, Inc. D3318 Lamps-Table Lamps 455037

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 28.63 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Antique Nickel Weight: 10 Product Name: One Light Table Lamp UPC: 8322333189 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 28.63 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Antique Nickel Weight: 10 Product Name: One Light Table Lamp UPC: 8322333189 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D3318 Lamps-Table Lamps - 455037 - Capital Lighting, Inc.
Columbus, OH, USA
D3318 Lamps-Table Lamps
455037
D3318 Lamps-Table Lamps 455037
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 28.63 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Antique Nickel Weight: 10 Product Name: One Light Table Lamp UPC: 8322333189 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 28.63
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Dark Antique Nickel
Weight: 10
Product Name: One Light Table Lamp
UPC: 8322333189
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455037
Product Name D3318 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details