PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 24.50
Extension: 9
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Clear Glass
Weight: 7
Product Name: Two Light Table Lamp
UPC: 8322923229
Category: Table Lamp
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 455034 |
| Product Name | D3319 Lamps-Table Lamps |
| Application | Residential |