Capital Lighting, Inc. GN730 Lamps-Table Lamps 455026

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 33.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Pantone 384 C Product Name: One Light Table Lamp UPC: 8322025220 Category: Table Lamp Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 33.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Pantone 384 C Product Name: One Light Table Lamp UPC: 8322025220 Category: Table Lamp Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
GN730 Lamps-Table Lamps - 455026 - Capital Lighting, Inc.
Columbus, OH, USA
GN730 Lamps-Table Lamps
455026
GN730 Lamps-Table Lamps 455026
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 33.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Pantone 384 C Product Name: One Light Table Lamp UPC: 8322025220 Category: Table Lamp Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 33.75
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Pantone 384 C
Product Name: One Light Table Lamp
UPC: 8322025220
Category: Table Lamp
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455026
Product Name GN730 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details