Capital Lighting, Inc. GN732 Lamps-Table Lamps 455023

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.13 Height: 25.88 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Pantone 384 C Product Name: One Light Table Lamp UPC: 8322147441 Category: Table Lamp Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.13 Height: 25.88 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Pantone 384 C Product Name: One Light Table Lamp UPC: 8322147441 Category: Table Lamp Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
GN732 Lamps-Table Lamps - 455023 - Capital Lighting, Inc.
Columbus, OH, USA
GN732 Lamps-Table Lamps
455023
GN732 Lamps-Table Lamps 455023
PRODUCT DETAILS / SPECS Width/Dia: 10.13 Height: 25.88 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Pantone 384 C Product Name: One Light Table Lamp UPC: 8322147441 Category: Table Lamp Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 10.13
Height: 25.88
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Pantone 384 C
Product Name: One Light Table Lamp
UPC: 8322147441
Category: Table Lamp
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 455023
Product Name GN732 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details