Capital Lighting, Inc. 6P-11264-56 Flush Mounts-Bowl Style 454980

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: New Tortoise Shell Product Name: 11`` Flush Mount UPC: 822920209666 Category: Semi Flush and Flush Mounts Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: New Tortoise Shell Product Name: 11`` Flush Mount UPC: 822920209666 Category: Semi Flush and Flush Mounts Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
6P-11264-56 Flush Mounts-Bowl Style - 454980 - Capital Lighting, Inc.
Columbus, OH, USA
6P-11264-56 Flush Mounts-Bowl Style
454980
6P-11264-56 Flush Mounts-Bowl Style 454980
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: New Tortoise Shell Product Name: 11`` Flush Mount UPC: 822920209666 Category: Semi Flush and Flush Mounts Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 5.00
Bulb
Type: Medium
Qty: 2
Wattage: 40
Finish: New Tortoise Shell
Product Name: 11`` Flush Mount
UPC: 822920209666
Category: Semi Flush and Flush Mounts
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454980
Product Name 6P-11264-56 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details