PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Bulb
Finish: Oiled Bronze
Product Name: 52`` 5 Blade Ceiling Fan
Category: Ceiling Fan
Safety Rating: Ul
Safety Listing: Dry
Wire: 80``
Motor size: 153x17
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 12
Blade span: 52
Blade type: Semi-Square Tip
Electricity Use: 57
Speeds: 155/105/55 RPM
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 4548
Airflow Efficienty: 79
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 454977 |
| Product Name | 76525-86 Fans-Ceiling Fans |