PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 5.00
Extension: 4
Bulb
Type: BiPin
Qty: 2
Wattage: 17
Finish: Oiled Bronze
Product Name: Two Light Vanity Light
Category: Vanity
Safety Rating: Ul
Safety Listing: Damp
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 454968 |
| Product Name | 86525-2-86 Bathroom Fixtures-Two Lights |
| Application | Residential |