Capital Lighting, Inc. 8129-4-86 Pendants-Bowl Style 454967

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 31.00 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Oiled Bronze Product Name: Four Light Pendant Category: Pendant Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 31.00 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Oiled Bronze Product Name: Four Light Pendant Category: Pendant Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
8129-4-86 Pendants-Bowl Style - 454967 - Capital Lighting, Inc.
Columbus, OH, USA
8129-4-86 Pendants-Bowl Style
454967
8129-4-86 Pendants-Bowl Style 454967
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 31.00 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Oiled Bronze Product Name: Four Light Pendant Category: Pendant Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 31.00
Bulb
Type: Medium
Qty: 4
Wattage: 75
Finish: Oiled Bronze
Product Name: Four Light Pendant
Category: Pendant
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454967
Product Name 8129-4-86 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products