Capital Lighting, Inc. 86525-2-65 Bathroom Fixtures-Two Lights 454965

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 5.00 Extension: 4 Bulb Type: BiPin Qty: 2 Wattage: 17 Finish: Satin Nickel Product Name: Two Light Vanity Light Category: Vanity Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 5.00 Extension: 4 Bulb Type: BiPin Qty: 2 Wattage: 17 Finish: Satin Nickel Product Name: Two Light Vanity Light Category: Vanity Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
86525-2-65 Bathroom Fixtures-Two Lights - 454965 - Capital Lighting, Inc.
Columbus, OH, USA
86525-2-65 Bathroom Fixtures-Two Lights
454965
86525-2-65 Bathroom Fixtures-Two Lights 454965
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 5.00 Extension: 4 Bulb Type: BiPin Qty: 2 Wattage: 17 Finish: Satin Nickel Product Name: Two Light Vanity Light Category: Vanity Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 5.00
Extension: 4
Bulb
Type: BiPin
Qty: 2
Wattage: 17
Finish: Satin Nickel
Product Name: Two Light Vanity Light
Category: Vanity
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454965
Product Name 86525-2-65 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details