Capital Lighting, Inc. 8129-3-86 Pendants-Bowl Style 454948

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 22.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Oiled Bronze Product Name: Three Light Pendant Category: Pendant Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 22.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Oiled Bronze Product Name: Three Light Pendant Category: Pendant Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
8129-3-86 Pendants-Bowl Style - 454948 - Capital Lighting, Inc.
Columbus, OH, USA
8129-3-86 Pendants-Bowl Style
454948
8129-3-86 Pendants-Bowl Style 454948
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 22.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Oiled Bronze Product Name: Three Light Pendant Category: Pendant Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 22.50
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Oiled Bronze
Product Name: Three Light Pendant
Category: Pendant
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454948
Product Name 8129-3-86 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details