Capital Lighting, Inc. 8031-4-86 Pendants-Bowl Style 454944

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 35.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Oiled Bronze Product Name: Four Light Pendant Category: Pendant Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 35.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Oiled Bronze Product Name: Four Light Pendant Category: Pendant Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
8031-4-86 Pendants-Bowl Style - 454944 - Capital Lighting, Inc.
Columbus, OH, USA
8031-4-86 Pendants-Bowl Style
454944
8031-4-86 Pendants-Bowl Style 454944
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 35.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Oiled Bronze Product Name: Four Light Pendant Category: Pendant Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 35.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Oiled Bronze
Product Name: Four Light Pendant
Category: Pendant
Glass: Amber Scavo
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454944
Product Name 8031-4-86 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details