Capital Lighting, Inc. 86549-2-86 Bathroom Fixtures-Two Lights 454936

Description
PRODUCT DETAILS / SPECS Width/Dia: 49.00 Height: 5.00 Extension: 4 Bulb Type: BiPin Qty: 2 Wattage: 32 Finish: Oiled Bronze Product Name: Two Light Vanity Light Category: Vanity Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 49.00 Height: 5.00 Extension: 4 Bulb Type: BiPin Qty: 2 Wattage: 32 Finish: Oiled Bronze Product Name: Two Light Vanity Light Category: Vanity Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
86549-2-86 Bathroom Fixtures-Two Lights - 454936 - Capital Lighting, Inc.
Columbus, OH, USA
86549-2-86 Bathroom Fixtures-Two Lights
454936
86549-2-86 Bathroom Fixtures-Two Lights 454936
PRODUCT DETAILS / SPECS Width/Dia: 49.00 Height: 5.00 Extension: 4 Bulb Type: BiPin Qty: 2 Wattage: 32 Finish: Oiled Bronze Product Name: Two Light Vanity Light Category: Vanity Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 49.00
Height: 5.00
Extension: 4
Bulb
Type: BiPin
Qty: 2
Wattage: 32
Finish: Oiled Bronze
Product Name: Two Light Vanity Light
Category: Vanity
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454936
Product Name 86549-2-86 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details