Capital Lighting, Inc. 86807-2-86 Sconces-Pocket 454916

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 13.50 Extension: 3 Bulb Type: BiPin Qty: 2 Wattage: 8 Finish: Oiled Bronze Product Name: Two Light Wall Sconce Category: Wall Sconce Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 13.50 Extension: 3 Bulb Type: BiPin Qty: 2 Wattage: 8 Finish: Oiled Bronze Product Name: Two Light Wall Sconce Category: Wall Sconce Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
86807-2-86 Sconces-Pocket - 454916 - Capital Lighting, Inc.
Columbus, OH, USA
86807-2-86 Sconces-Pocket
454916
86807-2-86 Sconces-Pocket 454916
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 13.50 Extension: 3 Bulb Type: BiPin Qty: 2 Wattage: 8 Finish: Oiled Bronze Product Name: Two Light Wall Sconce Category: Wall Sconce Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 13.50
Extension: 3
Bulb
Type: BiPin
Qty: 2
Wattage: 8
Finish: Oiled Bronze
Product Name: Two Light Wall Sconce
Category: Wall Sconce
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454916
Product Name 86807-2-86 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details