Capital Lighting, Inc. 86807-2-65 Sconces-Pocket 454914

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 13.50 Extension: 3 Bulb Type: BiPin Qty: 2 Wattage: 8 Finish: Satin Nickel Product Name: Two Light Wall Sconce Category: Wall Sconce Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 13.50 Extension: 3 Bulb Type: BiPin Qty: 2 Wattage: 8 Finish: Satin Nickel Product Name: Two Light Wall Sconce Category: Wall Sconce Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
86807-2-65 Sconces-Pocket - 454914 - Capital Lighting, Inc.
Columbus, OH, USA
86807-2-65 Sconces-Pocket
454914
86807-2-65 Sconces-Pocket 454914
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 13.50 Extension: 3 Bulb Type: BiPin Qty: 2 Wattage: 8 Finish: Satin Nickel Product Name: Two Light Wall Sconce Category: Wall Sconce Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 13.50
Extension: 3
Bulb
Type: BiPin
Qty: 2
Wattage: 8
Finish: Satin Nickel
Product Name: Two Light Wall Sconce
Category: Wall Sconce
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454914
Product Name 86807-2-65 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Lighting Mounts - 1891754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details