Capital Lighting, Inc. 87815-1-8 Flush Mounts-Bowl Style 454910

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 5.00 Bulb Type: G10Q Qty: 1 Wattage: 22 Finish: Studio White Product Name: One Light Ceiling Mount Category: Ceiling Mount Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 5.00 Bulb Type: G10Q Qty: 1 Wattage: 22 Finish: Studio White Product Name: One Light Ceiling Mount Category: Ceiling Mount Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
87815-1-8 Flush Mounts-Bowl Style - 454910 - Capital Lighting, Inc.
Columbus, OH, USA
87815-1-8 Flush Mounts-Bowl Style
454910
87815-1-8 Flush Mounts-Bowl Style 454910
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 5.00 Bulb Type: G10Q Qty: 1 Wattage: 22 Finish: Studio White Product Name: One Light Ceiling Mount Category: Ceiling Mount Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 5.00
Bulb
Type: G10Q
Qty: 1
Wattage: 22
Finish: Studio White
Product Name: One Light Ceiling Mount
Category: Ceiling Mount
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454910
Product Name 87815-1-8 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details