Capital Lighting, Inc. 2126PZ-ES Exterior -Wall Mount 454878

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.00 Extension: 7 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Pearl Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Light Amber Inside-Sandblasted Optic Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Top to outlet: 5.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.00 Extension: 7 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Pearl Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Light Amber Inside-Sandblasted Optic Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Top to outlet: 5.00

Suppliers

Company
Product
Description
Supplier Links
2126PZ-ES Exterior -Wall Mount - 454878 - Capital Lighting, Inc.
Columbus, OH, USA
2126PZ-ES Exterior -Wall Mount
454878
2126PZ-ES Exterior -Wall Mount 454878
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.00 Extension: 7 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Pearl Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Light Amber Inside-Sandblasted Optic Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Top to outlet: 5.00

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 19.00
Extension: 7
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Pearl Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Light Amber Inside-Sandblasted Optic
Shipped Via: Parcel
Safety Rating: cETL
Safety Listing: Wet
Top to outlet: 5.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454878
Product Name 2126PZ-ES Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details