Capital Lighting, Inc. 2633OB-ES Exterior -Ceiling Mount 454869

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 10.00 Bulb Type: Fluorescent Qty: 2 Wattage: 13 Finish: Olde Bronze Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Light Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 10.00 Bulb Type: Fluorescent Qty: 2 Wattage: 13 Finish: Olde Bronze Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Light Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
2633OB-ES Exterior -Ceiling Mount - 454869 - Capital Lighting, Inc.
Columbus, OH, USA
2633OB-ES Exterior -Ceiling Mount
454869
2633OB-ES Exterior -Ceiling Mount 454869
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 10.00 Bulb Type: Fluorescent Qty: 2 Wattage: 13 Finish: Olde Bronze Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Light Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 10.00
Bulb
Type: Fluorescent
Qty: 2
Wattage: 13
Finish: Olde Bronze
Product Name: Two Light Outdoor Fixture
Category: Outdoor
Glass: Light Amber Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454869
Product Name 2633OB-ES Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details