Capital Lighting, Inc. 2128PZ-ES Exterior -Ceiling Mount 454849

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.00 Bulb Type: Fluorescent Qty: 2 Wattage: 13 Finish: Pearl Bronze Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Light Amber Inside-Sandblasted Optic Shipped Via: Parcel Safety Rating: cETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.00 Bulb Type: Fluorescent Qty: 2 Wattage: 13 Finish: Pearl Bronze Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Light Amber Inside-Sandblasted Optic Shipped Via: Parcel Safety Rating: cETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
2128PZ-ES Exterior -Ceiling Mount - 454849 - Capital Lighting, Inc.
Columbus, OH, USA
2128PZ-ES Exterior -Ceiling Mount
454849
2128PZ-ES Exterior -Ceiling Mount 454849
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.00 Bulb Type: Fluorescent Qty: 2 Wattage: 13 Finish: Pearl Bronze Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Light Amber Inside-Sandblasted Optic Shipped Via: Parcel Safety Rating: cETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 14.00
Bulb
Type: Fluorescent
Qty: 2
Wattage: 13
Finish: Pearl Bronze
Product Name: Two Light Outdoor Fixture
Category: Outdoor
Glass: Light Amber Inside-Sandblasted Optic
Shipped Via: Parcel
Safety Rating: cETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454849
Product Name 2128PZ-ES Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details