Capital Lighting, Inc. 2280MT-ES Exterior -Wall Mount 454847

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.50 Extension: 8.5 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Metro Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.50 Extension: 8.5 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Metro Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.50

Suppliers

Company
Product
Description
Supplier Links
2280MT-ES Exterior -Wall Mount - 454847 - Capital Lighting, Inc.
Columbus, OH, USA
2280MT-ES Exterior -Wall Mount
454847
2280MT-ES Exterior -Wall Mount 454847
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.50 Extension: 8.5 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Metro Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.50

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 11.50
Extension: 8.5
Bulb
Type: Fluorescent
Qty: 1
Wattage: 13
Finish: Metro Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Etched Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 6.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454847
Product Name 2280MT-ES Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details