Capital Lighting, Inc. 2281MT-ES Exterior -Post/Pier Head 454844

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.00 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Metro Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.00 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Metro Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
2281MT-ES Exterior -Post/Pier Head - 454844 - Capital Lighting, Inc.
Columbus, OH, USA
2281MT-ES Exterior -Post/Pier Head
454844
2281MT-ES Exterior -Post/Pier Head 454844
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.00 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Metro Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 19.00
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Metro Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Etched Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454844
Product Name 2281MT-ES Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details