Capital Lighting, Inc. 2284MT-ES Exterior -Wall Mount 454843

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.00 Extension: 11 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Metro Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.00 Extension: 11 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Metro Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.25

Suppliers

Company
Product
Description
Supplier Links
2284MT-ES Exterior -Wall Mount - 454843 - Capital Lighting, Inc.
Columbus, OH, USA
2284MT-ES Exterior -Wall Mount
454843
2284MT-ES Exterior -Wall Mount 454843
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.00 Extension: 11 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Metro Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.25

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 15.00
Extension: 11
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Metro Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Etched Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 8.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454843
Product Name 2284MT-ES Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details