Capital Lighting, Inc. 4436KZ Mid. Chandeliers-Glass Up 454832

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 23.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Buckeye Bronze Product Name: Six Light Chandelier Category: Chandelier Glass: Etched Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 23.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Buckeye Bronze Product Name: Six Light Chandelier Category: Chandelier Glass: Etched Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
4436KZ Mid. Chandeliers-Glass Up - 454832 - Capital Lighting, Inc.
Columbus, OH, USA
4436KZ Mid. Chandeliers-Glass Up
454832
4436KZ Mid. Chandeliers-Glass Up 454832
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 23.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Buckeye Bronze Product Name: Six Light Chandelier Category: Chandelier Glass: Etched Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 26.25
Height: 23.50
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Buckeye Bronze
Product Name: Six Light Chandelier
Category: Chandelier
Glass: Etched Amber Linen
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454832
Product Name 4436KZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details