Capital Lighting, Inc. 5594CM Bathroom Fixtures-Four Lights 454824

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 6.00 Extension: 6.25 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Chrome Product Name: Four Light Bath Fixture Category: Bath Glass: Clear Inside Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 3.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 6.00 Extension: 6.25 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Chrome Product Name: Four Light Bath Fixture Category: Bath Glass: Clear Inside Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 3.75

Suppliers

Company
Product
Description
Supplier Links
5594CM Bathroom Fixtures-Four Lights - 454824 - Capital Lighting, Inc.
Columbus, OH, USA
5594CM Bathroom Fixtures-Four Lights
454824
5594CM Bathroom Fixtures-Four Lights 454824
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 6.00 Extension: 6.25 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Chrome Product Name: Four Light Bath Fixture Category: Bath Glass: Clear Inside Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 3.75

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 6.00
Extension: 6.25
Bulb
Type: G-9
Qty: 4
Wattage: 60
Finish: Chrome
Product Name: Four Light Bath Fixture
Category: Bath
Glass: Clear Inside Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 3.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454824
Product Name 5594CM Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details