Capital Lighting, Inc. 5504BN Bathroom Fixtures-Four Lights 454805

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 7.25 Extension: 5.25 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Brushed Nickel Product Name: Four Light Bath Fixture Category: Bath Glass: Etched Opal Tapered Rectangular Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 7.25 Extension: 5.25 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Brushed Nickel Product Name: Four Light Bath Fixture Category: Bath Glass: Etched Opal Tapered Rectangular Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.00

Suppliers

Company
Product
Description
Supplier Links
5504BN Bathroom Fixtures-Four Lights - 454805 - Capital Lighting, Inc.
Columbus, OH, USA
5504BN Bathroom Fixtures-Four Lights
454805
5504BN Bathroom Fixtures-Four Lights 454805
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 7.25 Extension: 5.25 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Brushed Nickel Product Name: Four Light Bath Fixture Category: Bath Glass: Etched Opal Tapered Rectangular Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.00

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 7.25
Extension: 5.25
Bulb
Type: G-9
Qty: 4
Wattage: 60
Finish: Brushed Nickel
Product Name: Four Light Bath Fixture
Category: Bath
Glass: Etched Opal Tapered Rectangular
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 5.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454805
Product Name 5504BN Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details