Capital Lighting, Inc. 5104AN Bathroom Fixtures-Four Lights 454804

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 6.75 Extension: 5 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Antique Nickel Product Name: Four Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 6.75 Extension: 5 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Antique Nickel Product Name: Four Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.00

Suppliers

Company
Product
Description
Supplier Links
5104AN Bathroom Fixtures-Four Lights - 454804 - Capital Lighting, Inc.
Columbus, OH, USA
5104AN Bathroom Fixtures-Four Lights
454804
5104AN Bathroom Fixtures-Four Lights 454804
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 6.75 Extension: 5 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Antique Nickel Product Name: Four Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.00

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 6.75
Extension: 5
Bulb
Type: G-9
Qty: 4
Wattage: 60
Finish: Antique Nickel
Product Name: Four Light Bath Fixture
Category: Bath
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 4.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454804
Product Name 5104AN Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details