Capital Lighting, Inc. 5503BN Bathroom Fixtures-Three Lights 454802

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 7.25 Extension: 5.25 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Bath Fixture Category: Bath Glass: Etched Opal Tapered Rectangular Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 7.25 Extension: 5.25 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Bath Fixture Category: Bath Glass: Etched Opal Tapered Rectangular Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.00

Suppliers

Company
Product
Description
Supplier Links
5503BN Bathroom Fixtures-Three Lights - 454802 - Capital Lighting, Inc.
Columbus, OH, USA
5503BN Bathroom Fixtures-Three Lights
454802
5503BN Bathroom Fixtures-Three Lights 454802
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 7.25 Extension: 5.25 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Bath Fixture Category: Bath Glass: Etched Opal Tapered Rectangular Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.00

PRODUCT DETAILS / SPECS
Width/Dia: 23.75
Height: 7.25
Extension: 5.25
Bulb
Type: G-9
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Product Name: Three Light Bath Fixture
Category: Bath
Glass: Etched Opal Tapered Rectangular
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 5.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454802
Product Name 5503BN Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details