Capital Lighting, Inc. 6P-5593-2-16 Semi-Flush Mts.-Bowl Style 454769

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 14.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Copper Product Name: Two Light Semi Flush UPC: 822920194733 Category: Semi Flush and Flush Mounts Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 14.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Copper Product Name: Two Light Semi Flush UPC: 822920194733 Category: Semi Flush and Flush Mounts Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
6P-5593-2-16 Semi-Flush Mts.-Bowl Style - 454769 - Capital Lighting, Inc.
Columbus, OH, USA
6P-5593-2-16 Semi-Flush Mts.-Bowl Style
454769
6P-5593-2-16 Semi-Flush Mts.-Bowl Style 454769
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 14.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Copper Product Name: Two Light Semi Flush UPC: 822920194733 Category: Semi Flush and Flush Mounts Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 14.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Antique Copper
Product Name: Two Light Semi Flush
UPC: 822920194733
Category: Semi Flush and Flush Mounts
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454769
Product Name 6P-5593-2-16 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details