Capital Lighting, Inc. 7P-877-1-56 Mini Pendants-Rod 454758

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 43.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: New Tortoise Shell Product Name: One Light Mini Pendant UPC: 822920196751 Category: Mini Pendants Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 43.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: New Tortoise Shell Product Name: One Light Mini Pendant UPC: 822920196751 Category: Mini Pendants Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
7P-877-1-56 Mini Pendants-Rod - 454758 - Capital Lighting, Inc.
Columbus, OH, USA
7P-877-1-56 Mini Pendants-Rod
454758
7P-877-1-56 Mini Pendants-Rod 454758
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 43.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: New Tortoise Shell Product Name: One Light Mini Pendant UPC: 822920196751 Category: Mini Pendants Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 43.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: New Tortoise Shell
Product Name: One Light Mini Pendant
UPC: 822920196751
Category: Mini Pendants
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454758
Product Name 7P-877-1-56 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details