Capital Lighting, Inc. 7P-8299-1-52 Mini Pendants-Rod 454752

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 38.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bark & Gold Product Name: One Light Mini Pendant UPC: 822920198502 Category: Mini Pendants Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 38.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bark & Gold Product Name: One Light Mini Pendant UPC: 822920198502 Category: Mini Pendants Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
7P-8299-1-52 Mini Pendants-Rod - 454752 - Capital Lighting, Inc.
Columbus, OH, USA
7P-8299-1-52 Mini Pendants-Rod
454752
7P-8299-1-52 Mini Pendants-Rod 454752
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 38.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bark & Gold Product Name: One Light Mini Pendant UPC: 822920198502 Category: Mini Pendants Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 38.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bark & Gold
Product Name: One Light Mini Pendant
UPC: 822920198502
Category: Mini Pendants
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454752
Product Name 7P-8299-1-52 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details