Capital Lighting, Inc. 6P-50214-13-16 Flush Mounts-Bowl Style 454744

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Antique Copper Product Name: 13`` Flush Mount UPC: 822920209420 Category: Semi Flush and Flush Mounts Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Antique Copper Product Name: 13`` Flush Mount UPC: 822920209420 Category: Semi Flush and Flush Mounts Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
6P-50214-13-16 Flush Mounts-Bowl Style - 454744 - Capital Lighting, Inc.
Columbus, OH, USA
6P-50214-13-16 Flush Mounts-Bowl Style
454744
6P-50214-13-16 Flush Mounts-Bowl Style 454744
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Antique Copper Product Name: 13`` Flush Mount UPC: 822920209420 Category: Semi Flush and Flush Mounts Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 7.50
Bulb
Type: Medium
Qty: 2
Wattage: 40
Finish: Antique Copper
Product Name: 13`` Flush Mount
UPC: 822920209420
Category: Semi Flush and Flush Mounts
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454744
Product Name 6P-50214-13-16 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details