Capital Lighting, Inc. 7P-50209-3-16 Pendants-Bowl Style 454703

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 31.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Copper Product Name: One Light Mini Pendant UPC: 822920209390 Category: Mini Pendants Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 31.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Copper Product Name: One Light Mini Pendant UPC: 822920209390 Category: Mini Pendants Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
7P-50209-3-16 Pendants-Bowl Style - 454703 - Capital Lighting, Inc.
Columbus, OH, USA
7P-50209-3-16 Pendants-Bowl Style
454703
7P-50209-3-16 Pendants-Bowl Style 454703
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 31.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Copper Product Name: One Light Mini Pendant UPC: 822920209390 Category: Mini Pendants Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 31.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Antique Copper
Product Name: One Light Mini Pendant
UPC: 822920209390
Category: Mini Pendants
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454703
Product Name 7P-50209-3-16 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details