Capital Lighting, Inc. 8106-BA4 CDB Bathroom Fixtures-Four Lights 454599

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.75 Height: 11.00 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Cordoban Bronze Product Name: Four Light Vanity Category: Bath Fixture Glass: Remolino Safety Listing: Damp Canopy: 10``Wx5.25``Hx1.25`` E Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.75 Height: 11.00 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Cordoban Bronze Product Name: Four Light Vanity Category: Bath Fixture Glass: Remolino Safety Listing: Damp Canopy: 10``Wx5.25``Hx1.25`` E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
8106-BA4 CDB Bathroom Fixtures-Four Lights - 454599 - Capital Lighting, Inc.
Columbus, OH, USA
8106-BA4 CDB Bathroom Fixtures-Four Lights
454599
8106-BA4 CDB Bathroom Fixtures-Four Lights 454599
PRODUCT DETAILS / SPECS Width/Dia: 35.75 Height: 11.00 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Cordoban Bronze Product Name: Four Light Vanity Category: Bath Fixture Glass: Remolino Safety Listing: Damp Canopy: 10``Wx5.25``Hx1.25`` E Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 35.75
Height: 11.00
Extension: 9
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Cordoban Bronze
Product Name: Four Light Vanity
Category: Bath Fixture
Glass: Remolino
Safety Listing: Damp
Canopy: 10``Wx5.25``Hx1.25``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454599
Product Name 8106-BA4 CDB Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details