Capital Lighting, Inc. 8106-BP3 CDB Pendants-Bowl Style 454597

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.75 Height: 28.75 Bulb Type: Medium Qty: 3 Wattage: 150 Finish: Cordoban Bronze Product Name: Pendant Bowl Category: Bowl Glass: Remolino Safety Listing: Dry Canopy: 6``Dx1.5``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.75 Height: 28.75 Bulb Type: Medium Qty: 3 Wattage: 150 Finish: Cordoban Bronze Product Name: Pendant Bowl Category: Bowl Glass: Remolino Safety Listing: Dry Canopy: 6``Dx1.5``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
8106-BP3 CDB Pendants-Bowl Style - 454597 - Capital Lighting, Inc.
Columbus, OH, USA
8106-BP3 CDB Pendants-Bowl Style
454597
8106-BP3 CDB Pendants-Bowl Style 454597
PRODUCT DETAILS / SPECS Width/Dia: 29.75 Height: 28.75 Bulb Type: Medium Qty: 3 Wattage: 150 Finish: Cordoban Bronze Product Name: Pendant Bowl Category: Bowl Glass: Remolino Safety Listing: Dry Canopy: 6``Dx1.5``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 29.75
Height: 28.75
Bulb
Type: Medium
Qty: 3
Wattage: 150
Finish: Cordoban Bronze
Product Name: Pendant Bowl
Category: Bowl
Glass: Remolino
Safety Listing: Dry
Canopy: 6``Dx1.5``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454597
Product Name 8106-BP3 CDB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details