Capital Lighting, Inc. 8106-FM CDB Flush Mounts-Bowl Style 454596

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Cordoban Bronze Product Name: Flush Mount Category: Flush Mount Glass: Remolino Safety Listing: Damp Canopy: 14``Dx1.5``E Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Cordoban Bronze Product Name: Flush Mount Category: Flush Mount Glass: Remolino Safety Listing: Damp Canopy: 14``Dx1.5``E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
8106-FM CDB Flush Mounts-Bowl Style - 454596 - Capital Lighting, Inc.
Columbus, OH, USA
8106-FM CDB Flush Mounts-Bowl Style
454596
8106-FM CDB Flush Mounts-Bowl Style 454596
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Cordoban Bronze Product Name: Flush Mount Category: Flush Mount Glass: Remolino Safety Listing: Damp Canopy: 14``Dx1.5``E Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 7.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Cordoban Bronze
Product Name: Flush Mount
Category: Flush Mount
Glass: Remolino
Safety Listing: Damp
Canopy: 14``Dx1.5``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454596
Product Name 8106-FM CDB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details