Capital Lighting, Inc. 1830BZ-ES Exterior -Wall Mt./Flush 454581

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.50 Extension: 4 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Etched Organic Rain Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.50 Extension: 4 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Etched Organic Rain Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.75

Suppliers

Company
Product
Description
Supplier Links
1830BZ-ES Exterior -Wall Mt./Flush - 454581 - Capital Lighting, Inc.
Columbus, OH, USA
1830BZ-ES Exterior -Wall Mt./Flush
454581
1830BZ-ES Exterior -Wall Mt./Flush 454581
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.50 Extension: 4 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Etched Organic Rain Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.75

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 14.50
Extension: 4
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Amber Etched Organic Rain
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 4.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454581
Product Name 1830BZ-ES Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details