Capital Lighting, Inc. 1830SK Exterior -Wall Mt./Flush 454580

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Etched Organic Rain Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Etched Organic Rain Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.75

Suppliers

Company
Product
Description
Supplier Links
1830SK Exterior -Wall Mt./Flush - 454580 - Capital Lighting, Inc.
Columbus, OH, USA
1830SK Exterior -Wall Mt./Flush
454580
1830SK Exterior -Wall Mt./Flush 454580
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Etched Organic Rain Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.75

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 14.50
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Black
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Clear Etched Organic Rain
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 4.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454580
Product Name 1830SK Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details