Capital Lighting, Inc. 1734AI-ES Exterior -Wall Mount 454558

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 25.25 Extension: 12.5 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Aged Iron with Copper Accents Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Inside Etched Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 10.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 25.25 Extension: 12.5 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Aged Iron with Copper Accents Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Inside Etched Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 10.75

Suppliers

Company
Product
Description
Supplier Links
1734AI-ES Exterior -Wall Mount - 454558 - Capital Lighting, Inc.
Columbus, OH, USA
1734AI-ES Exterior -Wall Mount
454558
1734AI-ES Exterior -Wall Mount 454558
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 25.25 Extension: 12.5 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Aged Iron with Copper Accents Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Inside Etched Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 10.75

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 25.25
Extension: 12.5
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Aged Iron with Copper Accents
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Amber Inside Etched Optic
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 10.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454558
Product Name 1734AI-ES Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2790908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details